EN
  • EN
  • DE

NETAPP 44018-00 - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery

Part No NETAPP 44018-00 - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Manufacturer NetApp
Catalog Battery
Description NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433534-NETAPP 44018-00 - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 44018-00 - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery CAD Model

Description

The NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery, identified by the part number NETAPP 44018-00, is an essential component designed for maintaining data integrity and availability in storage solutions. Specifically tailored for the StorageTek6180 array, this battery plays a crucial role in powering the array's cache memory during unexpected power outages or disruptions. By ensuring that the cache memory remains active, the battery enables the temporary storage of ongoing transactions and data processes, thereby preventing data loss and ensuring smooth operation until power is restored or data is safely written to disk. The battery's specifications, including its 6.6V voltage, 1.1Ah capacity, and 7.3Wh power, are meticulously calibrated to meet the energy demands of the StorageTek6180, providing a reliable backup power source. Its integration into the storage architecture underscores a commitment to data protection and operational reliability, crucial for environments requiring continuous data access and uptime.

You May Also Be Interested in

Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery pack PS4100 PS6100
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess