EN
  • EN
  • DE

NETAPP X1150A-R6 - NetApp Dual Port 8Gbps FC Mezzanine Card

Part No NETAPP X1150A-R6 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual Port 8Gbps FC Mezzanine Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434320-NETAPP X1150A-R6 - NetApp Dual Port 8Gbps FC Mezzanine Card
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1150A-R6 - NetApp Dual Port 8Gbps FC Mezzanine Card CAD Model

Description

The NETAPP X1150A-R6 is a high-performance, dual-port 8Gbps Fibre Channel (FC) mezzanine card designed to enhance the connectivity and storage capabilities of NetApp storage systems. This card is built to provide a reliable, high-speed connection between your storage array and the network, enabling better data throughput and improved system efficiency. The dual-port design allows for redundancy and higher availability, ensuring that your storage system remains operational even if one port fails. It is particularly suited for use in enterprises that require fast access to large volumes of data, such as in database applications, data warehousing, and online transaction processing (OLTP) systems. The 8Gbps FC interface provides ample bandwidth for demanding applications, significantly reducing data transfer times and improving overall system performance. The mezzanine form factor is designed to seamlessly integrate with compatible NetApp systems, making it an easy upgrade for enhancing your storage infrastructure. With its advanced features and reliable performance, the NETAPP X1150A-R6 is an excellent choice for businesses looking to expand their storage capabilities and ensure high availability of their critical data.

You May Also Be Interested in

Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
Lenovo
640GB High IOPS MLC Duo Adapter for IBM
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess