EN
  • EN
  • DE

UPG2128TB-E3

Part No UPG2128TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395993-UPG2128TB-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2128TB-E3 CAD Model

Description

The UPG2128TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by NEC. This switch is designed for high-frequency applications requiring low insertion loss, high isolation, and fast switching speeds. It is commonly utilized in wireless communication and RF systems.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Cellular and mobile communication systems
  • Cordless phones
  • Test and measurement equipment

Features:

  • Low insertion loss: Minimizes signal attenuation for efficient signal transfer.
  • High isolation: Prevents signal leakage between switched ports.
  • Fast switching speed: Enables rapid signal routing and switching.
  • Single positive control voltage operation: Simplifies control circuitry.
  • Small package size: Enables compact design.
  • GaAs MMIC technology: Provides high performance and reliability.
  • Broadband frequency range: Suitable for multiple wireless standards.

Benefits:

  • Improved system performance: Low insertion loss and high isolation contribute to better signal quality.
  • Reduced power consumption: Efficient signal transfer minimizes power dissipation.
  • Simplified design: Single control voltage simplifies implementation.
  • Compact solution: Small package is ideal for space-constrained applications.
  • Enhanced reliability: GaAs MMIC ensures stable and reliable operation.

The UPG2128TB-E3 is an ideal solution for high-frequency switching applications where performance, size, and reliability are critical considerations.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Typically 0.5 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Control Voltage: +3V/+5V
  • Package: 6-pin TB

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess