The UPG2106TB is a GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch designed for high-frequency applications. Manufactured by NEC (now Renesas Electronics), this switch offers low insertion loss, high isolation, and fast switching speed, making it suitable for wireless communication systems and test equipment.
Applications
- Wireless LAN (WLAN)
- Bluetooth
- Cellular communication systems
- Test and measurement equipment
- RF signal routing
Features
- Low insertion loss
- High isolation
- Fast switching speed
- Small surface mount package (e.g., 6-pin leadless package)
- Single positive control voltage
Benefits
- Minimizes signal attenuation and improves signal quality with low insertion loss.
- Reduces signal leakage and interference with high isolation between ports.
- Enables high-speed switching in RF circuits due to fast switching speed.
- Suitable for space-constrained applications with its small surface mount package.
- Simplifies control circuitry with a single positive control voltage.
Technical Specifications
The UPG2106TB typically features an insertion loss of around 0.3 dB to 0.5 dB at frequencies up to several GHz. The isolation between ports is typically around 25 dB to 30 dB. The switching speed is typically in the nanosecond range. It requires a single positive control voltage of around 3V to 5V. It is commonly available in a 6-pin leadless package.