The UPG2030TK-E2 is a GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single-Pole Double-Throw) switch manufactured by NEC (now Renesas Electronics). It is designed for high-frequency applications, providing excellent isolation and low insertion loss.
Applications:
- Wireless LAN (WLAN)
- Bluetooth
- Cellular phones
- GPS receivers
- ISM band applications
Features:
- SPDT Switch: Provides switching between two RF paths.
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Provides excellent isolation between the two RF paths.
- Low Control Voltage: Operates with a low control voltage.
- Small Package: Available in a small package for compact designs.
- GaAs MMIC: Provides high performance and reliability.
Benefits:
- Improved System Performance: Low insertion loss and high isolation enhance system performance.
- Simplified Circuit Design: Integrated SPDT switch simplifies circuit design.
- Reduced Board Space: Small package allows for compact designs.
- Low Power Consumption: Low control voltage minimizes power consumption.
- Enhanced Reliability: GaAs MMIC provides high reliability.
Additional Details:
The UPG2030TK-E2 is available in a thin TSK package. It operates over a wide frequency range. Specific performance characteristics, such as insertion loss and isolation values, vary depending on the frequency and can be found in the manufacturer's datasheet. The control voltage is typically low, allowing for easy interfacing with control circuits. Refer to the Renesas Electronics website for detailed specifications, application notes, and S-parameters. Proper impedance matching is crucial for optimal performance.