EN
  • EN
  • DE

LTC4151CMS#TRPBF

Part No LTC4151CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin MSOP T/R / IC CURRENT MONITOR(12BIT) 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783908-LTC4151CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4151
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151CMS#TRPBF CAD Model

Description

Linear Technology's LTC4151CMS#TRPBF High Voltage I2C Current and Voltage Monitor

The LTC4151CMS#TRPBF is a sophisticated monitoring device from Linear Technology, designed to keep a vigilant eye on the current and voltage levels in a wide range of electronic applications. This high voltage I2C current and voltage monitor is perfect for systems that require precise power management and monitoring, thanks to its ability to measure both the current and voltage with high accuracy.

Key Features

  • High Voltage Range: The LTC4151 can accurately monitor power supplies up to 80V, making it suitable for high voltage systems without the need for additional external dividers.
  • Precise Current Sensing: With its high resolution ADC, the LTC4151 provides precise current sensing capabilities, allowing for the detection of even the smallest changes in current flow.
  • I2C Interface: The device features an I2C interface, which simplifies integration into existing digital systems and provides a straightforward communication channel for data retrieval and device configuration.
  • 12-Bit ADC: The onboard 12-bit ADC ensures that voltage and current measurements are accurate and reliable, providing detailed insights into the power consumption of the monitored system.
  • Low Operating Current: With its low operating current, the LTC4151CMS#TRPBF is an energy-efficient choice, minimizing the impact on the overall power budget of the system it is monitoring.

Applications

The LTC4151CMS#TRPBF is ideal for a variety of applications where power monitoring is crucial. It is commonly used in:

  • Telecommunication systems
  • Networking equipment such as servers and routers
  • Industrial systems
  • Automotive electronics
  • Battery management systems

With its robust design and high functionality, the LTC4151CMS#TRPBF is an essential component for any system where power monitoring and management are critical. Its ability to operate at high voltages, combined with its precision and ease of use through the I2C interface, makes it a versatile and reliable choice for engineers and designers looking to enhance their power monitoring capabilities.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8507 $52.6563
21+ $4.8006 $100.8126
33+ $4.6505 $153.4665
45+ $4.5005 $202.5225
58+ $4.3505 $252.3290
77+ $3.9005 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess