EN
  • EN
  • DE

UPG137GV-E1

Part No UPG137GV-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395933-UPG137GV-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG137GV-E1 CAD Model

Description

The UPG137GV-E1, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch, designed for high-frequency applications in various communication and instrumentation systems. This switch allows for efficient routing of a signal between two distinct paths.

Applications

  • Wireless Communication Systems: Used in cellular base stations, mobile devices, and wireless LAN equipment for switching between different frequency bands or signal paths.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for signal routing and calibration.
  • Satellite Communication Systems: Found in satellite transceivers for signal switching and routing.
  • Microwave Radio Systems: Utilized in microwave radios for efficient signal routing.
  • Radar Systems: Integrated into radar transceivers for switching between transmit and receive modes.

Features

  • SPDT Configuration: Enables switching a signal between two different output ports.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, ensuring minimal signal degradation.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state, reducing interference.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Compact Package Size: Facilitates integration into small form factor devices and systems.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration offers versatile signal routing options.
  • Reduced Power Consumption: GaAs MMIC technology provides low power consumption compared to other switch technologies.
  • Simplified System Design: The compact size and ease of integration simplify system design and reduce board space requirements.
  • Enhanced Reliability: GaAs MMIC technology ensures high reliability and long operating life.

The UPG137GV-E1 is typically supplied in a surface-mount package. The specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Consult the datasheet for detailed specifications and application guidelines. The characteristics make it suitable for high-frequency switching applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess