EN
  • EN
  • DE

UPD8284AD

Part No UPD8284AD
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189964-UPD8284AD
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8284AD CAD Model

Description

The uPD8284A is a clock generator and ready interface device manufactured by NEC. It's designed for use with the Intel 8086/8088 microprocessor family and provides the necessary clock signals and ready synchronization for these processors to interface with various memory and peripheral devices.

Applications:

  • IBM PC and PC-compatible systems: Used as a clock generator and ready interface in early PC designs.
  • Industrial control systems: Provides clock signals and synchronization for microprocessor-based control systems.
  • Embedded systems: Used in various embedded applications requiring an 8086/8088 processor.
  • Legacy computer systems: Employed in older computer systems for clock generation and ready signal management.

Features:

  • Clock Generation: Provides the necessary clock signals for the 8086/8088 processor.
  • Ready Synchronization: Synchronizes the processor with slower memory and peripheral devices.
  • Crystal Oscillator: Contains an on-chip crystal oscillator for generating the clock signal.
  • Reset Circuitry: Includes reset circuitry to initialize the processor.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • DIP Package: Typically available in a Dual In-line Package (DIP).

Benefits:

  • Simplified System Design: Integrates clock generation and ready synchronization into a single chip, simplifying system design.
  • Improved System Reliability: Provides stable and reliable clock signals for the processor.
  • Reduced Component Count: Reduces the number of discrete components required for clock generation and ready interface.
  • Compatibility: Designed for use with the Intel 8086/8088 processor family.

Additional Details:

The uPD8284A operates from a single +5V power supply. The clock frequency is determined by an external crystal. The READY input is used to synchronize the processor with slower memory and peripheral devices. When the READY input is low, the processor will enter a wait state until the READY input is high. The RESET input is used to reset the processor. Consult the NEC datasheet for detailed specifications and application information. This part is a legacy component and may be difficult to source. The 'D' suffix likely refers to the package type.

You May Also Be Interested in

Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess