EN
  • EN
  • DE

SN74LS02M

Part No SN74LS02M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE 4-ELEMENT 2-IN BIPOLAR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS02
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908270-SN74LS02M
Ultra Librarian 3D Model Ultra Librarian SN74LS02M CAD Model

Description

SN74LS02M Quad 2-Input NOR Gate from ON Semiconductor

The SN74LS02M is a high-performance, quad 2-input NOR gate integrated circuit manufactured by ON Semiconductor. This device is part of the 74LS series, which are Low-Power Schottky logic gates. It is designed for use in a wide range of applications, from consumer electronics to complex computing systems, offering a perfect balance between speed and power consumption.

Key Features:

  • Logic Type: The SN74LS02M comprises four independent 2-input NOR gates in a single package, providing efficient logic operations.
  • Package: This integrated circuit comes in an industry-standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and offers a compact footprint.
  • Operating Voltage: It operates at a voltage range of 4.75V to 5.25V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, it is designed to have reduced power consumption without sacrificing speed, making it ideal for battery-operated devices.
  • High-Speed Performance: The SN74LS02M provides a typical propagation delay time of 9.5ns, ensuring fast response times for critical applications.
  • Operating Temperature Range: The device is operational over a wide temperature range from 0°C to 70°C, suitable for commercial-grade applications.

Applications:

The versatile nature of the SN74LS02M makes it suitable for a variety of applications including, but not limited to:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SN74LS02M is no exception. It is manufactured to the highest standards, ensuring reliability and performance in the most demanding conditions. Whether you are designing a new system or maintaining an existing one, the SN74LS02M is a dependable choice for your digital logic needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess