EN
  • EN
  • DE

UPD8253AC-2

Part No UPD8253AC-2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020988-UPD8253AC-2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD8253AC-2 CAD Model

Description

The UPD8253AC-2 is a programmable interval timer (PIT) manufactured by NEC. This device is a versatile component used to generate accurate timing signals and perform various timing-related functions in microprocessor-based systems. It's a crucial element for implementing real-time control, event scheduling, and other time-sensitive applications.

Applications

  • Real-time clocks (RTC): Providing accurate timekeeping in embedded systems.
  • Event scheduling: Triggering events at specific intervals in industrial control systems.
  • Frequency generation: Generating various frequencies for communication and control applications.
  • Pulse width modulation (PWM): Controlling the duty cycle of PWM signals for motor control and power regulation.
  • Frequency measurement: Measuring the frequency of input signals in test and measurement equipment.

Features

  • Three independent 16-bit counters: Provides three independent timing channels.
  • Six programmable operating modes: Offers versatile timing and counting functions.
  • Binary or BCD counting: Supports both binary and BCD counting formats.
  • Interrupt generation: Generates interrupts upon reaching a specified count value.
  • Read-back capability: Allows reading the current count value of each counter.
  • Simple interface: Easy to interface with microprocessors and microcontrollers.

Benefits

  • Accurate timing: Provides precise timing signals for real-time control.
  • Versatile functionality: Six programmable operating modes enable a wide range of applications.
  • Simplified system design: Integrated timing functions reduce the need for external components.
  • Enhanced system performance: Accurate timing improves the performance of real-time applications.
  • Reduced development time: Easy-to-use interface simplifies software development.

Additional Details

The UPD8253AC-2 consists of three independent 16-bit counters, each of which can be programmed to operate in one of six different modes. These modes include interval timer, one-shot, rate generator, square wave generator, software-triggered strobe, and hardware-triggered strobe. The device is programmed via a set of control registers, allowing the user to configure the counter modes, count values, and interrupt behavior. The counters can be clocked using an external clock source or an internal clock divider. Detailed information on the device's programming interface, timing characteristics, and electrical specifications can be found in the datasheet. Proper software initialization and hardware configuration are essential for accurate and reliable operation.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess