EN
  • EN
  • DE

YM3014B

Part No YM3014B
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010032-YM3014B
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM3014B CAD Model

Description

The Yamaha YM3014B is a 16-bit stereo digital-to-analog converter (DAC). It is designed for high-quality audio playback in a variety of applications. Part of Yamaha's audio IC offerings, the YM3014B aims to provide accurate and clean digital-to-analog conversion.

Applications:

  • CD Players
  • Digital Audio Workstations (DAWs)
  • Audio Interfaces
  • Synthesizers
  • Mixing Consoles

Features:

  • 16-Bit Resolution
  • Stereo Output
  • Oversampling Digital Filter
  • Low Total Harmonic Distortion (THD)
  • High Signal-to-Noise Ratio (SNR)

Benefits:

  • High-Quality Audio: Provides high-fidelity audio reproduction.
  • Low Distortion: Minimizes distortion for clean and accurate sound.
  • Wide Dynamic Range: Offers a wide dynamic range for realistic audio playback.
  • Easy Integration: Simple interface for connecting to digital audio sources.
  • Reliable Performance: Delivers stable and reliable performance.

Additional Details:

The YM3014B typically operates from a 5V power supply. It utilizes an oversampling digital filter to reduce noise and improve audio quality. The analog output voltage range is typically 2Vp-p. The digital interface is usually a serial data format (e.g., I2S). Careful PCB layout is important to minimize noise and ensure signal integrity. The datasheet specifies the THD+N (Total Harmonic Distortion + Noise) and SNR performance parameters. The specific oversampling rate (e.g., 4x, 8x) will impact the filtering characteristics. Commonly used in vintage audio equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess