EN
  • EN
  • DE

UPD8251C

Part No UPD8251C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395674-UPD8251C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8251C CAD Model

Description

The UPD8251C is a programmable communication interface (USART) manufactured by NEC. It is designed for synchronous and asynchronous serial data communication. This versatile chip is commonly used to implement serial communication protocols in a variety of embedded systems.

Applications

  • Computer serial ports (COM ports): Implementing RS-232 communication for connecting peripherals such as modems, printers, and other serial devices.
  • Industrial control systems: Facilitating serial communication between different modules and controllers within an industrial environment.
  • Data acquisition systems: Transmitting data from sensors and instruments to a central processing unit.
  • Embedded systems: Serving as the serial communication interface in microcontrollers and embedded processors.
  • Communication with modems: Handling the serial data exchange between a computer or embedded system and a modem.

Features

  • Programmable Serial Communication: Supports both synchronous and asynchronous communication modes.
  • Full Duplex Operation: Allows simultaneous transmission and reception of data.
  • Baud Rate Generator: Provides a flexible baud rate selection for various communication speeds.
  • Error Detection: Includes parity, overrun, and framing error detection capabilities.
  • Single +5V Power Supply: Operates on a single 5V power supply, simplifying integration.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels.
  • Programmable Data Format: Supports various data formats including different word lengths and parity options.

Benefits

  • Versatile Communication: Can be configured for a wide range of serial communication applications.
  • Reduced Component Count: Integrates essential serial communication functions into a single chip.
  • Simplified System Design: Simplifies the design of serial communication interfaces in embedded systems.
  • Improved Reliability: Built-in error detection helps ensure reliable data transmission.
  • Cost-Effective Solution: Provides a cost-effective solution for serial communication needs.

Additional Details

The UPD8251C is typically programmed using control registers to set the desired communication parameters, such as baud rate, data format, and error detection options. Its flexibility and widespread availability made it a popular choice for serial communication applications in the past. It's often used with microcontrollers such as the 8051 family. The chip's status can be read to determine transmission readiness, data availability, and error conditions. Understanding the control and status registers is essential for proper operation.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7694 $62.1552
19+ $6.3749 $121.1231
29+ $6.1757 $179.0953
39+ $5.9764 $233.0796
50+ $5.7773 $288.8650
67+ $5.1796 $347.0332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess