The UPD78P148GF-3BA is a member of the 78K/0 series of microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is based on the 78K0 CPU core and is designed for embedded applications requiring low power consumption and a moderate level of integration. It features a range of on-chip peripherals and memory options suitable for controlling various devices and systems.
Applications:
- Consumer Electronics: Used in remote controls, small appliances, and other consumer gadgets where low power consumption is critical.
- Industrial Control: Suitable for simple industrial control systems, such as motor control, sensor monitoring, and basic automation tasks.
- Automotive Subsystems: Can be implemented in automotive applications like lighting control, window lift, and other body control functions.
- Medical Devices: Used in portable medical equipment where low power and compact size are important, such as glucose meters or patient monitoring devices.
Features:
- 78K/0 CPU Core: Employs the efficient 78K/0 CPU for optimized performance in embedded applications.
- On-Chip Memory: Includes both program ROM (typically flash memory for program storage) and RAM (for data storage during operation). The specific memory sizes vary depending on the exact configuration.
- I/O Ports: Offers a variety of general-purpose input/output (GPIO) pins for interfacing with external devices.
- Timers/Counters: Contains multiple timers and counters for generating precise time intervals and counting external events.
- Serial Communication Interfaces: Includes serial communication modules like UART, allowing communication with other devices via serial protocols.
- A/D Converter: Features an analog-to-digital converter (ADC) for converting analog signals into digital values for processing by the microcontroller.
Benefits:
- Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
- Integrated Peripherals: The integration of peripherals on-chip reduces the need for external components, lowering system cost and size.
- Compact Size: Typically available in small package options, enabling compact designs.
- Ease of Development: Supported by a range of development tools, including compilers, debuggers, and emulators, simplifying the software development process.
Additional Details:
The UPD78P148GF-3BA typically operates at a voltage between 2.7V and 5.5V. It features a watchdog timer for system monitoring and a power-on reset circuit for reliable startup. The specific clock frequency depends on the configuration but is typically in the range of a few MHz to tens of MHz. The device also offers various power-saving modes to further reduce power consumption during idle periods. This microcontroller utilizes flash memory for its program storage and the number of I/O ports available depend upon the package and configuration.