EN
  • EN
  • DE
  • IT

UPD78P078GC-8EU

Part No UPD78P078GC-8EU
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case QFP
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 757880-UPD78P078GC-8EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P078GC-8EU CAD Model

Description

The UPD78P078GC-8EU is a microcontroller from NEC (now Renesas Electronics). It belongs to the 78K0/Lx series of microcontrollers, known for their low-power consumption and versatile peripheral set. This particular model is designed for a wide range of embedded applications where efficient processing and minimal power usage are crucial.

Applications

  • Consumer electronics: Remote controls, small appliances, toys.
  • Industrial control: Simple motor control, sensor interfaces, basic automation tasks.
  • Automotive: Subsystems like lighting control, wiper control, and seat position memory.
  • Medical devices: Portable monitoring equipment, basic diagnostic tools.

Features

  • 8-bit CPU: Based on the 78K0 core, optimized for code density and execution speed.
  • On-chip memory: Includes Flash ROM for program storage and RAM for data. Specific memory sizes vary by sub-model.
  • Timers/Counters: Multiple timers for generating PWM signals, measuring time intervals, and triggering events.
  • Serial communication: UART, CSI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read analog sensor data.
  • I/O Ports: General-purpose input/output pins for controlling external devices.
  • Low-power modes: Sleep, Stop, and Halt modes to minimize power consumption.

Benefits

  • Low power consumption: Extends battery life in portable applications.
  • Versatile peripheral set: Reduces the need for external components.
  • Compact package: Suitable for space-constrained applications.
  • Cost-effective: Provides a good balance of performance and price.

Technical Specifications (Typical):

  • CPU: 8-bit 78K0 core
  • Operating Voltage: 2.7V to 5.5V
  • Operating Frequency: Up to 20 MHz
  • Flash Memory: Varies by sub-model (e.g., 8KB, 16KB)
  • RAM: Varies by sub-model (e.g., 256 bytes, 512 bytes)
  • Package: QFP, SOP

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess