EN
  • EN
  • DE

UPD78F9177

Part No UPD78F9177
Manufacturer NEC
Catalog Electronic Wholesale
Description 8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278011-UPD78F9177
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F9177 CAD Model

Description

The UPD78F9177 is a microcontroller manufactured by NEC (now Renesas Electronics). This microcontroller belongs to the 78K0/Kx2 series and is designed for embedded control applications. It offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for a wide range of applications in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer electronics (e.g., remote controls, appliances)
  • Industrial control systems
  • Automotive applications (e.g., body control, lighting)
  • Motor control
  • Security systems

Features:

  • 8-bit 78K0 core
  • Flash memory
  • RAM
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • Serial communication interfaces (UART, SPI, I2C)
  • Timers/counters
  • Watchdog timer (WDT)
  • Power management features

Benefits:

  • Versatile microcontroller for various applications
  • Low power consumption
  • Integrated peripherals for reduced component count
  • Robust design for harsh environments
  • Cost-effective solution for embedded control

The UPD78F9177’s 8-bit 78K0 core delivers sufficient processing power for many embedded control tasks. The integrated Flash memory allows for storing application code and data, while the RAM provides space for dynamic data storage. The ADC and DAC enable the MCU to interface with analog sensors and actuators, while the serial communication interfaces facilitate communication with other devices. The timers/counters can be used for various timing and control functions, such as PWM generation. The WDT prevents the MCU from getting stuck in an infinite loop, and the power management features minimize power consumption, making it suitable for battery-powered applications. It is commonly used in applications requiring a combination of analog and digital control, such as in motor control systems, where it can be used to control the speed and position of a motor. The memory capacity and peripheral set vary according to specific sub-variants.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.1328 $110.2656
3+ $45.2367 $135.7101
4+ $43.8242 $175.2968
6+ $42.4104 $254.4624
8+ $40.9967 $327.9736
10+ $36.7556 $367.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess