EN
  • EN
  • DE

UPD78F4218AGF

Part No UPD78F4218AGF
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103296-UPD78F4218AGF
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F4218AGF CAD Model

Description

The UPD78F4218AGF is a microcontroller belonging to NEC's 78K0/Lx3 series. This series is recognized for its balance of low power consumption, integrated peripherals, and compact size, making it well-suited for a variety of embedded applications where space and energy efficiency are paramount.

Applications:

  • Consumer Electronics: Suitable for use in remote controls, small appliances, and portable consumer devices.
  • Industrial Control: Used in sensor interfaces, motor control, and basic industrial automation applications.
  • Automotive Subsystems: Can be incorporated into low-end body control functions and dashboard indicators.
  • Medical Devices: Found in portable medical equipment and monitoring devices.
  • IoT (Internet of Things) Devices: Used in smart sensors and connected devices that require power efficiency.

Features:

  • Low Power Consumption: Optimized for energy-efficient operation, thereby extending battery life in portable applications.
  • Integrated Peripherals: Includes a range of peripherals such as timers, UART, SPI, I2C, and ADC, reducing the need for external components and simplifying system design.
  • 78K0 Core: Based on the NEC 78K0 core, which provides efficient instruction execution for real-time control.
  • Flash Memory: Features embedded flash memory for program storage and easy updates.
  • RAM: Includes on-chip RAM for data storage and temporary variables.
  • Operating Voltage: Compatible with a variety of operating voltages.
  • Operating Temperature: Designed for reliable operation across a range of industrial temperatures.
  • Compact Package: Packaged in a small form factor, making it ideal for space-constrained applications.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components, which reduces the overall system cost.
  • Extended Battery Life: The low power consumption prolongs battery life in portable devices.
  • Simplified Design: Integrated peripherals simplify system design and reduce the required board space.
  • Real-Time Performance: The 78K0 core provides sufficient performance for real-time control tasks.
  • Enhanced Reliability: Designed to operate reliably in industrial environments.
  • Streamlined Development: Supported by comprehensive development tools and resources.

Additional Details:

The UPD78F4218AGF is a versatile microcontroller that is well-suited for a variety of embedded applications where a balance of performance, low power consumption, and cost-effectiveness is needed. Specific technical specifications, such as clock speed, memory size, and the number of I/O pins, can be found in the NEC product datasheet.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess