EN
  • EN
  • DE

UPD78F0034AYCW

Part No UPD78F0034AYCW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394969-UPD78F0034AYCW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034AYCW CAD Model

Description

The UPD78F0034AYCW is a microcontroller from the 78K0/Lx3 series, manufactured by NEC (now Renesas Electronics). It integrates a 16-bit CPU core, memory, and a wide range of peripheral functions on a single chip, making it suitable for various embedded control applications.

Applications

  • Consumer Electronics: Used in various consumer devices like remote controls, audio players, and small appliances due to its low power consumption and integrated peripherals.
  • Industrial Control: Suitable for simple industrial control systems for applications like motor control and sensor interfacing, offering real-time processing capabilities.
  • Automotive Subsystems: Found in automotive subsystems such as dashboard controls and lighting systems, valued for their cost-effectiveness and reliability.
  • Office Automation: Employed in office automation equipment like printers, fax machines, and copiers for controlling functions and managing interfaces.

Features

  • CPU Core: Features a 78K0 16-bit CPU core, providing efficient processing capabilities for embedded applications.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage, with varying memory sizes depending on the specific configuration.
  • Timers: Equipped with multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: Supports UART, I2C, and SPI interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Comes with an integrated ADC for converting analog signals to digital data, enabling sensor interfacing.
  • Digital Input/Output (I/O) Ports: Offers general-purpose I/O ports for controlling external devices and reading input signals.
  • Low-Power Operation: Designed for low power consumption, making it well-suited for battery-powered devices.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications, reducing overall system costs.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Low-Power Consumption: Low-power operation extends battery life in portable applications.
  • Real-Time Processing: The 16-bit CPU core provides efficient real-time processing for various control functions.
  • Flexible Communication: Versatile serial interfaces enable flexible communication with other devices and systems.
  • Easy to Program: Supported by various development tools, simplifying programming and debugging processes.

Additional Details

The specific memory size, number of I/O ports, and operating voltage range may vary depending on the exact variant of the UPD78F0034AYCW. Please refer to the device datasheet for detailed specifications. Programming is typically done using C or assembly language, and development tools such as compilers, debuggers, and emulators are available to support software development.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess