EN
  • EN
  • DE

SN74CBTK6800DGVR

Part No SN74CBTK6800DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TVSOP / Bus Switch 10 x 1:1 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74CBT
Other Names 296-6493-2R,-296-6493-1R,-74CBTK6800DGVRE4,296-6493-6R,296-6493-1R,-SN74CBTK6800DGVRR,-74CBTK6800DGVRE4R,-296-6493-1,74CBTK6800DGVRG4,296-6493-2,2156-SN74CBTK6800DGVR-TITR,296-6493-1,296-6493-6,74CBTK6800DGVRE4,-74CBTK6800DGVRG4,TEXTISSN74CBTK6800DGVR,74CBTK6800DGVRE4,-296-6493-1,74CBTK6800DGVRG4,-74CBTK6800DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256675-SN74CBTK6800DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTK6800DGVR CAD Model

Description

Product Overview: SN74CBTK6800DGVR by Texas Instruments

The SN74CBTK6800DGVR from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient data flow and signal routing in complex electronic systems. This device is part of the CBTK family of FET switches and multiplexers that are known for their low on-state resistance and minimal propagation delay.

Key Features

  • Low-Voltage Operation: The device is optimized for 5-V VCC operation but can handle a range from 4 V to 5.5 V, making it versatile for various applications.
  • Low On-State Resistance (ron): This feature ensures minimal signal distortion and power loss, providing a more reliable and efficient signal routing.
  • High Bandwidth: The SN74CBTK6800DGVR offers a wide bandwidth, which allows it to support high-speed data transmission without significant delays.
  • 10-Bit FET Switch: The device consists of a 10-bit FET switch with a 5-bit input and output bus, enabling complex switching operations.
  • Power-Down Mode: An added power-down mode helps in reducing power consumption when the device is not in active use.

Applications

The SN74CBTK6800DGVR is suitable for a wide range of applications where signal routing and data flow control are critical. It is commonly used in:

  • Server and networking equipment
  • Signal gating
  • Data acquisition systems
  • Communication devices
  • Audio and video switching

Package and Quality

Encased in a compact TVSOP (Thin Shrink Small Outline Package), the SN74CBTK6800DGVR is designed to occupy minimal space on a printed circuit board (PCB) while providing robust functionality. Texas Instruments' commitment to quality ensures that this product meets strict industry standards for performance and reliability.

Conclusion

As a versatile and efficient solution for signal switching and data routing, the SN74CBTK6800DGVR from Texas Instruments stands out with its low on-state resistance, high bandwidth, and power-saving features. It is an ideal choice for designers looking to enhance the performance of their electronic systems while maintaining compactness and power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5664 $54.8240
80+ $1.2853 $102.8240
125+ $1.2451 $155.6375
170+ $1.2050 $204.8500
215+ $1.1648 $250.4320
290+ $1.0443 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess