EN
  • EN
  • DE

UPD78013MCA-A11-5A4-E1

Part No UPD78013MCA-A11-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394555-UPD78013MCA-A11-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78013MCA-A11-5A4-E1 CAD Model

Description

The UPD78013MCA-A11-5A4-E1 is a microcontroller manufactured by NEC, belonging to the 78K/0 series. This microcontroller is specifically designed for embedded applications that require a balance of processing power and low energy consumption. It is suitable for use in various consumer and industrial electronic devices.

Applications

  • Consumer Electronics: Used in devices like remote controls, electronic toys, and small household appliances.
  • Industrial Control: Integrated into basic industrial control systems, such as those for monitoring sensors and controlling simple machinery.
  • Automotive Applications: Found in automotive subsystems including dashboard controls and lighting management.
  • Medical Devices: Utilized in portable medical instruments like glucose meters and heart rate monitors.
  • IoT Devices: Employed in low-power IoT applications, such as sensor nodes and smart home devices.

Features

  • CPU Core: Based on the NEC 78K/0 architecture, offering efficient processing capabilities with low power consumption.
  • On-Chip Memory: Includes ROM for program storage and RAM for data manipulation during operation.
  • I/O Ports: Equipped with multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Features multiple timers for real-time control, event timing, and generating PWM signals.
  • Serial Communication: Supports serial communication protocols such as UART for data transfer and communication with other devices.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data.
  • Interrupt Controller: Includes an interrupt controller for managing internal and external interrupt requests efficiently.
  • Low Power Mode: Designed with low power operation in mind, making it suitable for battery-powered applications.

Benefits

  • Compact Size: Facilitates integration into small electronic devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile I/O: Allows flexible interfacing with a wide variety of peripherals and sensors.
  • Real-Time Control: Timers and interrupt controller enable precise control of external devices and processes.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details

The UPD78013MCA-A11-5A4-E1 is often available in a small form factor package, suitable for surface mount technology. This microcontroller is part of a family of devices known for their robust performance and widespread use in embedded systems. For specific technical details such as memory capacity, operating voltage range, and pinout configurations, refer to the official datasheet provided by NEC (now Renesas).

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $26.6863
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess