EN
  • EN
  • DE

XC18V512JC

Part No XC18V512JC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014649-XC18V512JC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC18V512JC CAD Model

Description

The XC18V512JC is a configuration PROM (programmable read-only memory) from Xilinx, designed to store configuration data for Xilinx FPGAs (field-programmable gate arrays). It provides a non-volatile storage solution, ensuring that the FPGA can be quickly and reliably configured upon power-up. This particular PROM has a capacity of 512 kilobits, making it suitable for use with a wide range of Xilinx FPGAs.

Applications

  • Configuration storage for Xilinx FPGAs
  • Bootloading embedded systems
  • Storing firmware in electronic devices
  • Industrial control systems
  • Telecommunications equipment

Features

  • 512 kilobits of storage capacity: Provides ample space for storing configuration data for complex FPGA designs.
  • In-system programmable: Allows for easy updates to the configuration data without removing the PROM from the circuit board.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Fast access time: Enables quick configuration of the FPGA, reducing system startup time.
  • Endurance: The device is designed to withstand multiple program/erase cycles.
  • Wide voltage range: Supports a wide range of supply voltages, providing flexibility in system design.

Benefits

  • Reliable FPGA configuration: Ensures that the FPGA is configured correctly every time it is powered on.
  • Fast system startup: Reduces system startup time, improving overall system performance.
  • Easy updates: Allows for easy updates to the FPGA configuration without replacing the PROM.
  • Low power consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Design Flexibility: The wide voltage range and in-system programmability offer flexibility in system design.

Additional Details

The XC18V512JC typically utilizes a JTAG or serial interface for programming. It is commonly available in a variety of packages, including PLCC and SOIC. Its operating temperature range is usually industrial grade (-40°C to +85°C), allowing it to be used in harsh environments. The specific programming voltage and timing requirements can be found in the device datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess