EN
  • EN
  • DE

UPD78013FGC-E20-8BS

Part No UPD78013FGC-E20-8BS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394553-UPD78013FGC-E20-8BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78013FGC-E20-8BS CAD Model

Description

The UPD78013FGC-E20-8BS is a microcontroller manufactured by NEC, part of the 78K/0 series. This microcontroller is designed for embedded systems requiring efficient processing and low power consumption. It's often used in applications where cost-effectiveness and compact size are essential.

Applications

  • Remote Controls: Commonly used in remote controls for televisions, air conditioners, and other consumer electronics.
  • Small Appliances: Integrated into small appliances such as coffee makers, toasters, and blenders for control functions.
  • Toys and Games: Employed in electronic toys and games for managing user input and controlling interactive features.
  • Industrial Control Systems: Used in simple industrial control systems for tasks like sensor monitoring and basic automation.
  • Automotive Subsystems: Incorporated into automotive applications like dashboard controls and lighting systems.

Features

  • 78K/0 CPU Core: Based on the NEC 78K/0 architecture, providing a balance of performance and power efficiency.
  • On-Chip Memory: Includes ROM for program storage and RAM for data manipulation during operation.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers for real-time control, event timing, and PWM signal generation.
  • Serial Communication: Supports UART and other serial communication protocols for data transfer and device communication.
  • Analog-to-Digital Converter (ADC): Contains an ADC for converting analog signals into digital data, enabling sensor interfacing.
  • Interrupt Controller: Integrated interrupt controller for managing internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Compact Size: Allows for integration into space-constrained applications.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive devices.
  • Versatile I/O: Enables flexible interfacing with various external components and sensors.
  • Real-Time Control: Timers and interrupt controller facilitate precise control of external devices and processes.
  • Cost-Effective Solution: Provides a cost-efficient solution for embedded control applications.
  • Reliable Performance: Ensures stable and reliable operation in different environmental conditions.

Additional Details

The UPD78013FGC-E20-8BS typically comes in a small outline package (SOP), suitable for surface mounting on PCBs. The 78K/0 series from NEC (now Renesas) is known for its robustness and wide range of applications. For detailed specifications, including memory size, operating voltage, and pin configurations, refer to the official NEC/Renesas datasheet for the UPD78013FGC-E20-8BS.

You May Also Be Interested in

Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess