EN
  • EN
  • DE

UPD780055

Part No UPD780055
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394493-UPD780055
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780055 CAD Model

Description

The UPD780055 is a microcontroller manufactured by NEC (now Renesas Electronics) belonging to the 78K/0 series. It's designed for a wide range of embedded applications where a balance of processing power, low power consumption, and integrated peripherals is needed. Typical applications include consumer electronics, industrial control, and automotive subsystems.

Applications:

  • Consumer Electronics: Remote controls, toys, small appliances.
  • Industrial Control: Motor control, sensor monitoring, basic automation.
  • Automotive: Dashboard controls, lighting, simple engine monitoring.
  • Office Automation: Printers, scanners, basic control panels.
  • Medical Devices: Portable instruments, monitoring equipment.

Features:

  • CPU Core: Utilizes the 78K/0 CPU core for efficient instruction processing.
  • Memory: Features on-chip ROM and RAM for program and data storage. Specific memory sizes vary by variant.
  • I/O Ports: General-purpose input/output (GPIO) pins enable interfacing with external devices.
  • Timers: Equipped with multiple timers for PWM signal generation, event counting, and real-time functionality.
  • Serial Communication: Includes UART, CSI, and I2C interfaces for serial communication.
  • A/D Converter: An analog-to-digital converter (ADC) allows conversion of analog signals.
  • Interrupt Controller: Flexible interrupt controller for managing different interrupt sources.
  • Low Power: Designed for low power operation suitable for battery powered devices.

Benefits:

  • Versatile: Suitable for a wide variety of applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Low Power Consumption: Reduces power consumption extending battery life.
  • Easy to Program: Supported by a development environment including compilers and debuggers.
  • Reliable: High manufacturing quality for reliable operation.

Additional Details:

The UPD780055 typically operates with a clock frequency up to 10 MHz and supports various operating modes including normal, stop, and standby for power optimization. Operating voltages typically range from 2.7V to 5.5V. Comes in various package types such as QFP. See Renesas documentation for exact memory sizes and pinouts.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess