EN
  • EN
  • DE

UPD74HC21C

Part No UPD74HC21C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103018-UPD74HC21C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC21C CAD Model

Description

The UPD74HC21C is a high-speed silicon gate CMOS dual 4-input AND gate manufactured by NEC. This logic gate is part of the 74HC series, known for its high-speed performance, low power consumption, and excellent noise immunity, making it suitable for various digital logic applications.

Applications

  • Logic circuits: Used in implementing complex logic functions within digital systems.
  • Control systems: Employed in control circuits for decision-making and signal gating.
  • Data processing: Utilized in data processing applications for conditional data selection and manipulation.
  • Address decoding: Incorporated in address decoding circuits to enable specific memory or peripheral devices.
  • Signal conditioning: Used for signal gating and enabling based on multiple input conditions.

Features

  • Dual 4-input AND gates: Contains two independent 4-input AND gates in a single package.
  • High-speed operation: Offers fast switching speeds, typically with propagation delays around 10 ns.
  • Low power consumption: Operates with low static power consumption due to CMOS technology.
  • Wide operating voltage range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High noise immunity: Provides excellent noise immunity, ensuring stable operation in noisy environments.
  • TTL compatibility: Compatible with TTL logic levels, facilitating easy integration with other logic devices.

Benefits

  • Versatile logic function: Allows for the implementation of complex logic functions using the AND gate configuration.
  • Fast signal processing: High-speed operation enables rapid signal processing and response times.
  • Energy efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Easy integration: Compatible with other TTL and CMOS logic devices, simplifying circuit design.
  • Reliable performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC21C typically comes in a 14-pin DIP or SOIC package. The device is pin-compatible with the 74HC21 and can be used as a direct replacement. Each of the two AND gates performs the logical AND operation on its four inputs, producing a high output only when all four inputs are high. The outputs can be used to enable or disable other circuits, perform conditional operations, or implement more complex logic functions by combining them with other logic gates. The wide operating voltage and high noise immunity make it suitable for a variety of applications, from simple logic circuits to complex digital systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess