EN
  • EN
  • DE

UPD74HC195C

Part No UPD74HC195C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103016-UPD74HC195C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC195C CAD Model

Description

The UPD74HC195C is a high-speed silicon gate CMOS 4-bit parallel access shift register manufactured by NEC. It is designed for use in various digital logic applications requiring parallel or serial data manipulation. This device offers the benefits of CMOS technology, including low power consumption and high noise immunity, while maintaining high-speed operation.

Applications

  • Data storage and manipulation: Used in applications requiring temporary data storage and shifting, such as buffer registers and sequence generators.
  • Serial-to-parallel conversion: Employed in converting serial data streams into parallel data formats for processing or display.
  • Parallel-to-serial conversion: Used to convert parallel data inputs into a serial data stream for transmission or other serial processing.
  • Shift register functions: Implemented in applications that require data shifting for arithmetic operations, delay lines, or code conversion.
  • Control circuits: Utilized within control systems and state machines where data shifting is necessary for sequential operations.

Features

  • High-speed operation: Achieves high-speed performance with a typical propagation delay of around 15 ns.
  • Parallel access: Offers parallel input and output capability for direct data loading and retrieval.
  • Serial input/output: Includes serial input and output pins for serial data transfer and cascading with other shift registers.
  • Asynchronous master reset: Provides an asynchronous master reset input to clear the register contents.
  • Wide operating voltage range: Operates over a broad voltage range, typically from 2V to 6V.
  • Low power consumption: Exhibits low static power consumption due to CMOS technology.
  • High noise immunity: Offers high noise immunity, enhancing reliability in noisy environments.

Benefits

  • Versatile data handling: Allows both serial and parallel data handling, making it suitable for various applications.
  • Fast data processing: High-speed operation enables quick data processing and manipulation.
  • Easy integration: Compatible with other TTL and CMOS logic devices for easy integration into existing systems.
  • Reliable operation: High noise immunity ensures reliable performance even in challenging conditions.
  • Energy efficiency: Low power consumption reduces energy requirements and heat dissipation.

Additional Details

The UPD74HC195C typically comes in a 16-pin DIP or SOIC package. The device is functionally equivalent to the 74HC195 and can be used as a direct replacement in many applications. It consists of four D-type flip-flops connected to perform shift register operations. The parallel inputs (A, B, C, D) allow for direct loading of data, while the serial input (J) enables serial data entry. The mode control input (SH/ĽD) determines whether the device operates in shift or load mode. The clock input (CP) synchronizes the data transfer. The Q outputs (QA, QB, QC, QD) provide the parallel data outputs, and the QH output provides the serial output. The asynchronous master reset (MR) clears all flip-flops to a low state.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess