EN
  • EN
  • DE

UPD74HC133C

Part No UPD74HC133C
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203492-UPD74HC133C
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD74HC133C CAD Model

Description

The uPD74HC133C is a 13-input NAND gate from NEC (now Renesas Electronics). It belongs to the 74HC (High-speed CMOS) series of logic devices, offering high speed and low power consumption compared to standard TTL devices. The 'C' suffix typically indicates the package type (e.g., DIP).

Applications:

  • Address Decoding: Used in memory systems for address decoding.
  • Control Logic: Employed in control circuits for various electronic systems.
  • Data Selection: Utilized for selecting data from multiple sources.
  • Signal Generation: Used for generating specific logic signals.
  • Timing Circuits: Applicable in timing and sequencing circuits.

Features:

  • 13-Input NAND Gate: Performs the NAND logic function on 13 input signals.
  • High-Speed Operation: Offers fast switching speeds typical of the 74HC series.
  • Low Power Consumption: Consumes very low power compared to TTL devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • CMOS Technology: Built using CMOS technology for high noise immunity and low power dissipation.

Benefits:

  • Simplified Logic Design: Provides a single gate with a large number of inputs for complex logic functions.
  • Reduced Power Consumption: Low power consumption reduces overall system power requirements.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Increased Noise Immunity: CMOS technology provides high noise immunity for reliable operation.
  • Wide Compatibility: Compatible with a wide range of logic levels and systems.

Additional Details:

The uPD74HC133C requires a stable power supply within its specified operating voltage range. Designers should refer to the Renesas Electronics datasheet for detailed specifications, including propagation delays, input voltage levels, and power consumption. Proper decoupling capacitors should be used near the power pins to minimize noise and ensure stable operation. The DIP package provides a through-hole mounting option for easy prototyping and breadboarding. Ensure that all unused inputs are tied to a valid logic level (either VCC or GND) to prevent undefined behavior.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess