The UPD71071GC-3B6/CJ is a Programmable Peripheral Interface (PPI) manufactured by NEC. It is a variant of the UPD71071 family, offering a flexible interface between a microprocessor and peripheral devices. As a PPI, it expands the I/O capabilities of a system by providing programmable ports that can be configured for input or output operations.
Applications
- Industrial control systems.
- Data acquisition systems.
- Keyboard and display interfaces.
- Robotics and automation.
- General-purpose I/O expansion in embedded systems.
Features
- Three 8-bit I/O ports (typically labeled A, B, and C).
- Programmable operating modes for each port (input, output, or bidirectional).
- Bit set/reset capability for individual port pins.
- Interrupt handling features for efficient system response to external events.
- Simplified microprocessor interface for easy integration.
Benefits
- Enhanced system flexibility: Programmable ports can be tailored to specific I/O needs.
- Reduced hardware complexity: Minimizes the need for external logic components.
- Streamlined software development: Straightforward interface simplifies I/O control programming.
- Improved system responsiveness: Interrupt handling enables quick reaction to external signals.
- Cost-effective I/O expansion: Provides a versatile and economical solution for adding I/O capabilities.
The UPD71071GC-3B6/CJ likely utilizes CMOS technology for low power consumption. The 'GC' portion of the part number probably indicates a specific package type, possibly a PLCC or QFP. The '3B6/CJ' suffix likely designates a particular revision or manufacturing code. The device is designed to operate within a standard voltage range for digital ICs. It allows for easy interfacing with a wide array of microprocessors and microcontrollers through a standard interface. The programmability of the UPD71071GC-3B6/CJ makes it suitable for versatile I/O expansion in numerous embedded and industrial applications.