EN
  • EN
  • DE

UPD70F3340GC(A)-8EA-A

Part No UPD70F3340GC(A)-8EA-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393760-UPD70F3340GC(A)-8EA-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3340GC(A)-8EA-A CAD Model

Description

The UPD70F3340GC(A)-8EA-A is a microcontroller unit (MCU) produced by Renesas Electronics (formerly NEC). It is part of the 78K0R family, designed for a broad spectrum of embedded applications demanding low power consumption and versatile peripheral integration.

Applications:

  • Consumer Electronics: Found in home appliances, remote controls, and entertainment systems for control and monitoring.
  • Industrial Automation: Used in industrial control systems for managing machinery, sensors, and actuators.
  • Automotive Systems: Integrated into automotive electronics for body control, lighting, and infotainment functions.
  • Medical Devices: Employed in medical equipment for data acquisition, processing, and communication.
  • Smart Home Automation: Utilized in smart home devices for controlling lighting, security, and appliances.

Features:

  • 78K0R CPU Core: Employs a 16-bit 78K0R CPU core, offering an optimal balance of performance and low power consumption.
  • On-Chip Flash Memory: Features integrated flash memory for program storage, enabling easy updates and customization.
  • On-Chip RAM: Provides RAM for data storage and processing.
  • Timers: Equipped with multiple timers for precise timing control, PWM signal generation, and various timing tasks.
  • Serial Interfaces: Incorporates UART, CSI, and I2C serial communication interfaces for seamless connectivity with external devices.
  • A/D Converter: Includes an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Low Power Consumption: Designed for low-power operation, making it ideal for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range, accommodating different power supply configurations.
  • Interrupt Controller: Features a flexible interrupt controller for efficiently managing various interrupt sources.

Benefits:

  • Efficient Performance: Delivers adequate processing power for diverse embedded control applications.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Integrated Peripherals: Reduces the requirement for external components, simplifying system design and lowering costs.
  • Versatile Communication: Facilitates communication with numerous external devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, streamlining software development.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3340GC(A)-8EA-A is typically packaged in QFP or LQFP. Its operating temperature range usually spans from -40°C to +85°C. Consult the device's datasheet for specific memory sizes (flash and RAM), the number of I/O pins, and comprehensive electrical specifications.

You May Also Be Interested in

Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess