EN
  • EN
  • DE

UPD70F3180GJ(A1)-32-GAE-CA

Part No UPD70F3180GJ(A1)-32-GAE-CA
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841694-UPD70F3180GJ(A1)-32-GAE-CA
Ultra Librarian 3D Model Ultra Librarian UPD70F3180GJ(A1)-32-GAE-CA CAD Model

Description

The UPD70F3180GJ(A1)-32-GAE-CA, manufactured by NEC, is a microcontroller unit (MCU) belonging to the 78K0R/Kx3-L series. These microcontrollers are known for their low power consumption and efficient operation, making them suitable for a variety of embedded applications.

Applications:

  • Home appliances: Air conditioners, washing machines, refrigerators, microwave ovens.
  • Industrial equipment: PLCs, inverters, motor control systems.
  • Automotive applications: Body control modules, instrument clusters, security systems.
  • Consumer electronics: Digital cameras, audio players, gaming consoles.
  • Healthcare devices: Patient monitoring systems, portable medical equipment.

Features:

  • CPU core: 78K0R CPU core, offering a balance of performance and power efficiency.
  • Memory: Integrated flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the configuration.
  • Timers: Multiple timers/counters for various timing and counting functions.
  • Serial interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for converting analog signals to digital values.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits:

  • Reduced power consumption: Enables longer battery life in portable devices and lower energy costs in other applications.
  • High performance: Provides sufficient processing power for a wide range of embedded applications.
  • Flexible interfaces: Allows for easy communication with various external devices.
  • Integrated peripherals: Reduces the need for external components, simplifying the system design and lowering the cost.
  • Robust design: Ensures reliable operation in harsh environments.
  • Reduced system cost: Due to the integration of multiple features and functionalities.

Additional Details:

The UPD70F3180GJ(A1)-32-GAE-CA microcontroller features a compact package, making it suitable for space-constrained applications. It operates within a specific temperature range, and its electrical characteristics are detailed in the product datasheet. The microcontroller is typically programmed using dedicated development tools and emulators provided by NEC or third-party vendors. The '32' in the product name may refer to the number of pins or memory size;refer to the datasheet for exact specifications. Additional features often include watchdog timers, power-on reset circuits, and brown-out detection circuits to ensure reliable operation. Consult the official NEC documentation for complete and accurate specifications.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess