EN
  • EN
  • DE

UPD703111AGM-10-UEU

Part No UPD703111AGM-10-UEU
Manufacturer NEC
Catalog Electronic Wholesale
Description 32-Bit Single-Chip Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277853-UPD703111AGM-10-UEU
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD703111AGM-10-UEU CAD Model

Description

The UPD703111AGM-10-UEU is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the V850 Family of microcontrollers, known for their high performance and low power consumption. This particular model is designed for embedded control applications requiring a balance of processing power and energy efficiency.

Applications

  • Automotive Electronics: Used in engine control units (ECUs), body control modules (BCMs), and other automotive systems.
  • Industrial Control: Suitable for programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Employed in appliances, audio-visual equipment, and other consumer products.
  • Networking Devices: Can be found in routers, switches, and other network communication equipment.

Features

  • V850E/ME Core: Based on the NEC V850E/ME 32-bit RISC CPU core, delivering high performance and efficient code execution.
  • On-Chip Memory: Includes internal flash memory for program storage and RAM for data processing.
  • Peripheral Interfaces: Provides a variety of communication interfaces such as UART, SPI, I2C, and CAN for connecting to external devices.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • A/D and D/A Converters: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for analog signal processing.
  • Power Management: Incorporates power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • High Performance: The V850E/ME core offers excellent processing power for demanding applications.
  • Low Power Consumption: The microcontroller is designed for energy efficiency, extending battery life in portable devices.
  • Versatile Connectivity: The variety of communication interfaces enables easy integration with various external devices and systems.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Robust Design: Designed for reliable operation in harsh environments, ensuring system stability and longevity.

Additional Details

The UPD703111AGM-10-UEU typically operates at a clock frequency of 10 MHz. It supports a wide range of operating voltages and temperatures, making it suitable for diverse applications. The microcontroller is typically available in a QFP (Quad Flat Package), allowing for easy surface mounting on PCBs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess