EN
  • EN
  • DE

UPD703111AGM-10-UEU-A

Part No UPD703111AGM-10-UEU-A
Manufacturer NEC
Catalog Electronic Wholesale
Description 32-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277854-UPD703111AGM-10-UEU-A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD703111AGM-10-UEU-A CAD Model

Description

The UPD703111AGM-10-UEU-A is a microcontroller manufactured by NEC (now Renesas Electronics). It is likely a variant of the UPD703111AGM-10-UEU, part of the V850 Family. These microcontrollers are designed for embedded control applications where a balance of processing power and power efficiency is critical. The '-A' suffix often signifies a minor revision or a specific configuration option.

Applications

  • Automotive Electronics: Similar to the base model, likely used in ECUs, BCMs, and other automotive control systems.
  • Industrial Automation: Well-suited for PLCs, motor drives, and general industrial control applications.
  • Consumer Products: Found in appliances, audio/video equipment, and various other consumer electronics devices.
  • Communication Equipment: Could be deployed in network interfaces, routers, and related communication hardware.

Features

  • V850E/ME Core: Uses the NEC V850E/ME 32-bit RISC CPU core, providing good performance for embedded tasks.
  • Integrated Memory: Includes on-chip Flash memory for code storage and RAM for runtime data. The exact memory sizes may differ slightly from the base model.
  • Communication Interfaces: Provides standard interfaces like UART, SPI, I2C, and possibly CAN for serial communication.
  • Timer/Counter Units: Equipped with several timer/counter channels to facilitate timing control and event management.
  • Analog I/O: Contains ADCs and DACs for interfacing with analog sensors and actuators.
  • Power Management Features: Includes low-power modes to minimize energy consumption in battery-powered devices.

Benefits

  • Good Performance: The V850E/ME core delivers adequate processing power for many embedded applications.
  • Low Power Operation: Designed to minimize power consumption, making it suitable for battery-operated systems.
  • Versatile Connectivity: Standard communication interfaces simplify integration with external devices.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, lowering cost and complexity.
  • Reliable Performance: Designed for stable and reliable operation in diverse environments.

Additional Details

The UPD703111AGM-10-UEU-A probably operates at a clock frequency around 10 MHz. It is likely available in a QFP package for surface mount assembly. The difference between this part and the UPD703111AGM-10-UEU may involve minor bug fixes, updated memory sizes, or slightly different peripheral configurations. Datasheets should be consulted to determine the specific differences.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess