Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102893-UPD70108HLM-12
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70108HLM-12 CAD Model

Description

NEC UPD70108HLM-12 is an OEM part that falls under the T-Z category.

  • IC: Yes
  • Popularity: Low
  • Supply: Short supply
  • Type: Microcontroller
  • Clock Speed: 12 MHz
  • Architecture: 16-bit
  • ROM: 8KB
  • RAM: 256 bytes
  • Suitability: Suitable for use in applications that require low-power consumption and high-speed processing

You May Also Be Interested in

Toshiba Semiconductor and Storage
Darlington Output Optocoupler, 1-Element, 2500V Isolation
Lowest to $0.5205
ECAD model for TLP127(TPR)
Toshiba Semiconductor and Storage
Optocoupler, Gate Drive, 5KV, SOP-6 Rohs Compliant: Yes
Need more? Email Us
ECAD model for TLP5752H(TPE(O
Delta Electronics
Need more? Email Us
ECAD model for THJ06A01
Toshiba Semiconductor and Storage
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for TLP281(TP,F,T)
Omron
Proximity Switch
Lowest to $8.7970
ECAD model for TL-Q5MC1-Z
Toshiba Semiconductor and Storage
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin MFSOP T/R
Need more? Email Us
ECAD model for TLP180(TPL,F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP663JF(S,C,F)
Toshiba Semiconductor and Storage
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R
Lowest to $0.0988
ECAD model for TLP185(GRL-TR,SE(T
Samtec Inc.
Conn Board Stacker HDR 4 POS 2mm Solder ST Through Hole
Need more? Email Us
ECAD model for TW-04-03-S-S-340-095

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention