EN
  • EN
  • DE

UPD64AMC-702-5A4-E1

Part No UPD64AMC-702-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392917-UPD64AMC-702-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64AMC-702-5A4-E1 CAD Model

Description

The UPD64AMC-702-5A4-E1 is a display driver manufactured by NEC. This component is designed to manage the display functions in various electronic applications. It is likely responsible for controlling aspects such as brightness, contrast, and color output to ensure optimal visual performance.

Applications

  • LCD Monitors: Utilized in LCD monitors to control the display panel and ensure proper image rendering.
  • Automotive Navigation Systems: Integrated into automotive navigation systems for displaying maps and directions.
  • Industrial Displays: Used in industrial display panels for monitoring and control systems.
  • Portable Gaming Devices: Found in portable gaming devices to manage the display output for gaming visuals.

Features

  • High Contrast Ratio Support: Designed to support high contrast ratios, providing clear and distinct images.
  • Integrated Gamma Correction: Includes integrated gamma correction to ensure accurate color representation.
  • Low Electromagnetic Interference (EMI): Designed to minimize electromagnetic interference, ensuring stable performance.
  • Wide Operating Temperature Range: Operates within a wide temperature range, making it suitable for various environments.

Benefits

  • Enhanced Visual Clarity: Provides enhanced visual clarity with its support for high contrast ratios.
  • Accurate Color Representation: Ensures accurate color representation through integrated gamma correction.
  • Reliable Performance: Delivers reliable performance with its low EMI design.
  • Versatile Application: Suitable for a wide range of applications due to its wide operating temperature range.

The UPD64AMC-702-5A4-E1 is a display driver offering enhanced visual clarity and accurate color representation. Its low EMI design and wide operating temperature range make it suitable for a diverse range of applications where reliable display performance is essential.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess