EN
  • EN
  • DE

TLC2654AIP

Part No TLC2654AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 3.7 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 50pA
Voltage - Input Offset 4μV
Operating Supply Current 1.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268845-TLC2654AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2654A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2654AIP CAD Model

Description

Texas Instruments TLC2654AIP Precision Operational Amplifier

The Texas Instruments TLC2654AIP is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This advanced op-amp is designed to provide users with a combination of low noise, high input impedance, and low power consumption, which is essential for high-fidelity and energy-sensitive electronic systems.

Key Features:

  • Low Offset Voltage: The TLC2654AIP has a low input offset voltage, which minimizes error in precision applications, ensuring accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for audio applications and other sensitive instrumentation where maintaining signal integrity is crucial.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving the original signal quality.
  • Low Power Consumption: Its design focuses on low power consumption, making it an excellent choice for battery-operated devices or energy-efficient systems.
  • Wide Supply Range: The TLC2654AIP operates over a wide supply range, accommodating various power supply configurations and ensuring versatility across different applications.

Applications:

The TLC2654AIP is suitable for a variety of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Test and measurement systems
  • Audio processing
  • Data acquisition systems
  • Industrial control systems

Product Specifications:

The TLC2654AIP comes in a DIP (Dual In-line Package) and is characterized for operation from -40°C to 85°C. It features a common-mode input voltage range that includes the negative rail, offering the flexibility needed for single-supply operations.

Quality and Reliability:

As with all Texas Instruments products, the TLC2654AIP is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. This operational amplifier is a testament to Texas Instruments' commitment to providing innovative, robust, and dependable components for the electronics industry.

Whether you're designing a high-precision sensor interface, an audio amplifier, or any other system requiring a high-performance operational amplifier, the TLC2654AIP from Texas Instruments is an excellent choice that combines functionality, efficiency, and precision.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0132 $56.1056
18+ $5.7544 $103.5792
27+ $5.5746 $150.5142
38+ $5.3947 $204.9986
48+ $5.2149 $250.3152
65+ $4.6754 $303.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess