EN
  • EN
  • DE

UPD64015AGM-UEU

Part No UPD64015AGM-UEU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392814-UPD64015AGM-UEU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD64015AGM-UEU CAD Model

Description

The UPD64015AGM-UEU, a variation of the UPD64015AGM display controller manufactured by NEC, functions as a core component in systems requiring display output. It serves as an interface between the system's processing unit and the display panel, managing timing and data signals essential for rendering images. The suffix "-UEU" likely denotes specific configuration, packaging, or manufacturing revisions, which are often application-specific.

Applications

  • Industrial Control Panels: Commonly integrated into industrial control panels where a reliable display is needed for monitoring and control processes.
  • Instrumentation Equipment: Used in instrumentation equipment requiring clear and stable visual display of data.
  • Automotive Displays: Integrated into automotive display systems for instrument clusters, navigation systems, or infotainment screens.
  • Embedded Systems: Implemented in a variety of embedded systems requiring visual output, such as medical devices or point-of-sale systems.

Features

  • Display Timing Generation: Responsible for generating precise timing signals necessary for driving the display panel.
  • Video Data Formatting: Formats video data into a compatible format for the target display.
  • Memory Interface: Likely features an interface to external memory for storing display data.
  • Configurable Display Modes: Supports various display resolutions and refresh rates, adaptable to different application requirements.
  • Power Management: Incorporates power-saving features to minimize power consumption during display operations.

Benefits

  • Precise Display Output: Provides accurate control over display timing and data, resulting in a stable and reliable visual experience.
  • Flexible Configuration: Allows customization of display parameters to support diverse display types and resolutions.
  • Simplified System Design: Simplifies the design process by integrating key display control functions into a single component.
  • Reduced Power Consumption: Minimizes power consumption, particularly advantageous in battery-powered devices.
  • Enhanced Display Quality: Optimizes color depth and resolution to produce a clear and crisp display.

The suffix "-UEU" may indicate specific temperature range or screening process. Specific details would likely necessitate review of legacy NEC datasheets relevant to this part number. However, operational voltage is typically 3.3V to 5V, in line with similar logic ICs of that period.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Lowest to $90.9990
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess