EN
  • EN
  • DE

UPD4464G12L

Part No UPD4464G12L
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028869-UPD4464G12L
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD4464G12L CAD Model

Description

The UPD4464G12L, manufactured by NEC, is a high-speed static random-access memory (SRAM) chip. This memory component is designed for applications requiring rapid data access and storage, making it suitable for various computing and embedded systems.

Applications:

  • Cache memory: Used in CPU caches for fast data retrieval.
  • Embedded systems: Utilized in devices such as industrial controllers and networking equipment.
  • Graphics cards: Employs as a buffer to store and retrieve graphical data quickly.
  • Digital signal processing (DSP): Provides fast memory access for real-time signal processing.
  • Instrumentation: Integrated into measuring instruments and test equipment for data logging and processing.

Features:

  • High-speed access time: Offers rapid read and write operations for efficient data processing.
  • Low power consumption: Reduces energy usage, suitable for battery-powered applications.
  • Compact package: Allows for easy integration into densely packed circuit boards.
  • Wide operating voltage range: Provides flexibility in system power supply design.
  • TTL compatible inputs and outputs: Ensures compatibility with standard logic circuits.

Benefits:

  • Improved system performance: Fast memory access enhances the overall speed and responsiveness of the system.
  • Energy efficiency: Low power consumption extends battery life in portable devices and reduces energy costs.
  • Simplified system design: Compact package and wide operating voltage range facilitate easy integration.
  • Reliable operation: Robust design ensures stable performance in various environments.
  • Enhanced data integrity: Fast data access minimizes the risk of data corruption.

The UPD4464G12L features a specific memory organization, typically 64K x 1. Its access time is optimized for high-performance applications. This SRAM chip is commonly found in devices requiring quick data retrieval and storage capabilities. Its low power consumption and robust design make it a reliable choice for demanding applications. The chip's pinout is designed for easy integration into standard circuit layouts, simplifying the design process for engineers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess