The UPD44164182AF5-E40-EQ2-A is a high-speed Synchronous DRAM (SDRAM) memory chip manufactured by NEC. It offers a combination of high bandwidth, low latency, and low power consumption, making it suitable for demanding memory applications.
Applications
- Graphics cards
- Game consoles
- Networking equipment
- High-performance computing systems
- Embedded systems with high memory requirements
Features
- 16M x 4Bit x 4 Banks SDRAM
- Data rate up to 200 MHz
- CAS latency (CL) of 3
- Burst length of 1, 2, 4, 8, and full page
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto refresh and self refresh modes
Benefits
- High memory bandwidth for fast data transfer
- Low latency for responsive system performance
- Reduced power consumption
- Easy integration with standard memory controllers
- Flexible memory configurations
- Reliable data storage
Additional Details
The UPD44164182AF5-E40-EQ2-A is packaged in a TSOP package. The device supports auto-refresh and self-refresh modes, reducing power consumption during idle periods. Detailed specifications regarding operating frequencies, timing parameters, power consumption, and package dimensions can be found in the manufacturer's datasheet.