EN
  • EN
  • DE

UPD43256AGU-10LL

Part No UPD43256AGU-10LL
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32,768 X 8-BIT STATIC CMOS RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392146-UPD43256AGU-10LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256AGU-10LL CAD Model

Description

The UPD43256AGU-10LL is a high-speed 256Kbit Static RAM (SRAM) manufactured by NEC. It is organized as 32K words by 8 bits and is designed for applications requiring very fast access times and low power consumption. This SRAM is suitable for cache memory, buffer memory, and high-performance microprocessor systems.

Applications

  • Cache Memory: Used in computer systems to store frequently accessed data for quick retrieval, improving overall system performance.
  • Buffer Memory: Employed as a temporary storage location to handle data transfer between devices with different speeds, ensuring smooth data flow.
  • Microprocessor Systems: Integrated into microprocessor-based systems to store data and instructions for rapid access and execution.
  • High-Speed Data Acquisition Systems: Utilized in systems that require rapid data capture and storage, such as scientific instruments and medical devices.
  • Graphics Processing Units (GPUs): Can be used in GPUs for storing textures and other graphical data for fast rendering.

Features

  • Extremely Fast Access Time: Features a 10ns access time, enabling rapid data retrieval and enhancing system responsiveness.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Byte-Wide Organization: Organized as 32K x 8 bits for efficient data storage and manipulation.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic circuits, simplifying system integration.
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying power supply design and reducing system complexity.

Benefits

  • Improved System Performance: Very fast access time significantly enhances system responsiveness and overall performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices and reduces energy consumption in other applications.
  • Simplified System Design: TTL compatible inputs/outputs simplify integration into existing systems, reducing development time and costs.
  • Increased Reliability: Robust design ensures stable and reliable operation, minimizing downtime and maintenance.
  • Cost-Effective Solution: Provides a balance of performance and cost for various high-speed memory applications.

Additional Details

The UPD43256AGU-10LL is typically available in a standard DIP package. It requires a single 5V power supply and includes address, data, and control signals for easy integration. This SRAM is designed to meet the demanding requirements of high-performance memory applications, providing fast access, low power consumption, and reliable operation. It finds applications in areas where speed is critical.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess