The UPD421000C-80 is a 1 Mbit Dynamic Random Access Memory (DRAM) chip manufactured by NEC. It is designed for use in a variety of memory applications where cost-effectiveness and reasonable speed are important.
Applications
- Main memory in older personal computers
- Memory modules in workstations and servers
- Video memory in graphics cards
- Memory for embedded systems
- Laser printers and other peripherals
Features
- 1 Mbit storage capacity
- Access time of 80ns, indicating the speed at which data can be read or written
- Dynamic RAM technology: Requires periodic refresh cycles to retain data
- Multiplexed address inputs, reducing the number of pins required
- Single 5V power supply operation
Benefits
- Cost-effective memory solution for applications not requiring the highest speeds
- Relatively large memory capacity for its time of manufacture
- Industry-standard pinout and interface, making it compatible with many existing systems
- Wide operating voltage range provides design flexibility
- Reduced system size due to multiplexed addressing
Additional Details
The UPD421000C-80 is commonly organized as 128K x 8 bits. The DRAM requires refresh cycles, typically every few milliseconds, to prevent data loss. The refresh operation involves reading and rewriting each row of memory cells. The part is packaged in a standard DIP package. For detailed specifications, including power consumption, timing diagrams, and operating conditions, refer to the NEC datasheet for the UPD421000C-80. Proper decoupling capacitors are essential for reliable operation. Careful attention should be paid to timing requirements during read, write, and refresh cycles to avoid data corruption.