EN
  • EN
  • DE

UPD41256L15

Part No UPD41256L15
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021536-UPD41256L15
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD41256L15 CAD Model

Description

The UPD41256L-15 is a 262,144-bit Dynamic RAM (DRAM) from NEC. It's organized as 256K x 1 bit, providing a memory solution for various applications. This DRAM is designed for systems requiring cost-effective memory, making it suitable for use in older computer systems, embedded systems, and other memory-dependent applications where density and speed requirements are moderate.

Applications

  • Older computer systems
  • Embedded systems
  • Video game consoles (older generations)
  • Memory expansion cards

Features

  • 262,144-bit (256K x 1) capacity
  • Single +5V power supply
  • Access time: 150ns
  • TTL compatible inputs and outputs
  • Refresh cycle: 512 cycles / 8ms
  • 3-state output

Benefits

  • Cost-Effective Memory: Provides a relatively low-cost memory solution for applications where high speed is not critical.
  • Easy to Integrate: TTL compatible I/O simplifies interfacing with other digital components.
  • Standard Refresh: Requires standard refresh cycles for data retention.
  • Single Power Supply: Operates on a single +5V power supply, simplifying power supply design.

The UPD41256L-15 DRAM requires a refresh cycle to maintain data. The refresh cycle is typically 512 cycles every 8 milliseconds. This means that each row of the memory array must be accessed or refreshed within the 8ms period to prevent data loss. The device features a 3-state output, which allows multiple memory chips to be connected to the same data bus. The UPD41256L-15 is available in a standard DIP (Dual In-Line Package), making it easy to socket or solder onto printed circuit boards. It's an older generation DRAM, so its use is generally limited to legacy systems or applications where its specifications are sufficient and cost is a primary concern.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess