EN
  • EN
  • DE

UPD411AC-2

Part No UPD411AC-2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391975-UPD411AC-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD411AC-2 CAD Model

Description

The UPD411AC-2 is a 1,024-bit Static Random Access Memory (SRAM) manufactured by NEC. It is designed for applications needing fast access times and non-volatile data storage (when paired with a backup power source). SRAM offers faster speeds and simpler control circuitry compared to DRAM, though it is typically more expensive per bit.

Applications:

  • Cache Memory: Used in early microprocessor cache systems for rapid data access.
  • Buffer Memory: Employed in data buffers for temporary storage in various electronic systems.
  • Control Memory: Utilized in control systems for storing parameters and control data.
  • Embedded Systems: Integrated into embedded systems where low latency and fast access are essential.
  • Instrumentation: Found in measurement and test equipment for capturing and storing data.

Features:

  • Capacity: 1,024 bits (1Kbit)
  • Organization: Typically organized as 128 x 8 bits or 256 x 4 bits.
  • Access Time: Provides very fast access times, typically in the range of 45ns to 70ns depending on the speed grade.
  • Non-Volatile Potential: Data remains valid as long as power is supplied; can be made non-volatile with battery backup.
  • Simple Interface: Easier to interface with microprocessors compared to DRAM, requiring fewer control signals.
  • Package: Available in DIP (Dual In-line Package) for through-hole mounting.

Benefits:

  • High Speed: Offers significantly faster access times compared to DRAM, improving system performance.
  • Easy to Use: Simpler interface reduces design complexity and development time.
  • No Refresh Required: Eliminates the need for refresh cycles, simplifying memory control.
  • Low Power Standby: Consumes minimal power when not actively accessed, extending battery life in portable applications.

Additional Details:

The UPD411AC-2 SRAM utilizes static storage cells, meaning data is stored as long as power is applied. It typically operates from a 5V power supply. The operating temperature range is generally from 0°C to 70°C. This SRAM is sensitive to electrostatic discharge (ESD) and requires proper handling. Consult the manufacturer's datasheet for precise electrical characteristics and timing specifications. The absence of refresh requirements simplifies memory management compared to DRAM solutions.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess