EN
  • EN
  • DE

UPD27C2001D-15

Part No UPD27C2001D-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391718-UPD27C2001D-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C2001D-15 CAD Model

Description

The UPD27C2001D-15 is a 2-Megabit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It is designed for applications requiring non-volatile storage of program code or data, providing a higher density option compared to smaller EPROMs.

Applications

  • Embedded Systems: Storage of program code and configuration data in various embedded systems.
  • Industrial Control: Retaining critical parameters and control algorithms in industrial equipment.
  • Telecommunications Equipment: Storing firmware and configuration settings in telecom devices.
  • Consumer Electronics: Used in devices such as printers, scanners, and other peripherals to store firmware.
  • Automotive Electronics: Storing calibration data and control software in automotive control units.

Features

  • High Density: 2-Megabit storage capacity for storing large amounts of data or code.
  • High Speed: Access time of 150 ns allows for quick data retrieval.
  • CMOS Technology: Low power consumption, suitable for battery-backed applications.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Single 5V Power Supply: Requires only a single 5V power supply for operation.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Reprogrammable: UV erasure and reprogramming allow for easy updates and modifications.
  • Low Power: CMOS technology minimizes power consumption.
  • Reliable: Offers dependable data storage for critical applications.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs.

Additional Details

The UPD27C2001D-15 typically comes in a 32-pin DIP or surface-mount package. Programming requires a dedicated EPROM programmer and adherence to the manufacturer's specified programming algorithm and voltage levels. Proper UV erasure techniques should be employed before reprogramming to ensure complete data removal. Consult the datasheet for precise electrical characteristics and programming specifications. The operating temperature range typically spans from 0°C to 70°C.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess