EN
  • EN
  • DE

SPP4435B

Part No SPP4435B
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339080-SPP4435B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP4435B CAD Model

Description

The SPP4435B is a P-Channel Power MOSFET from SYNC POWER Crop, designed for efficient power switching and load management. With its low on-resistance and fast switching speed, this MOSFET is well-suited for applications requiring high efficiency and reliable performance. Its P-Channel configuration makes it appropriate for high-side switching applications.

Applications:

  • High-Side Load Switching: Controls power to a load from the high side of the power supply.
  • Power Management Systems: Used in battery management for charging, discharging, and power regulation.
  • DC-DC Converters: Efficiently converts voltage levels in various electronic devices.
  • Motor Control: Provides efficient and precise motor control for small to medium-sized motors.
  • Battery Protection: Implements over-voltage, over-current, and short-circuit protection.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Minimizes switching losses for higher operating frequencies.
  • Logic Level Gate Drive: Enables direct control from microcontrollers and logic circuits.
  • Avalanche Rated: Provides robust protection against voltage transients.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, improving device reliability.
  • Improved System Performance: Enhances the overall performance and responsiveness of electronic systems.
  • Extended Battery Life: Optimizes power usage in portable and battery-powered devices.
  • Reliable Operation: Ensures stable and consistent performance under various operating conditions.
  • Simplified Design: Allows for easy integration with standard components and circuits.

Additional Details:

The SPP4435B typically comes in a surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Refer to the datasheet for precise specifications and application guidelines. It's designed to operate within a defined temperature range and handle specific power levels, making it versatile for a wide range of applications. SYNC POWER Crop MOSFETs are known for their reliability and efficiency, making them suitable choices for demanding power management tasks. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess