EN
  • EN
  • DE

UPD27C1024A-15

Part No UPD27C1024A-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391714-UPD27C1024A-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C1024A-15 CAD Model

Description

The UPD27C1024A-15 is a high-speed, high-density 1-Megabit (131,072 words x 8 bits) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It's designed for applications requiring non-volatile storage of program code or data, offering a reliable and cost-effective solution.

Applications

  • Microcontroller program storage: Used in embedded systems to store the main program code for microcontrollers.
  • Firmware storage: Storing firmware for various electronic devices like printers, routers, and other peripherals.
  • Character generators: Employed in display systems to store character fonts.
  • Lookup tables: Implemented in data processing and signal processing applications.
  • Industrial control systems: Storing configuration data and control algorithms.

Features

  • High Speed: Access time of 150 ns ensures fast data retrieval.
  • High Density: 1-Megabit storage capacity allows for large program storage.
  • CMOS Technology: Low power consumption suitable for battery-powered applications.
  • Erasable: UV erasable, enabling reprogrammability for development and updates.
  • Single 5V Power Supply: Simplified system design with a single power supply requirement.
  • TTL Compatible Inputs/Outputs: Easy interfacing with standard TTL logic circuits.

Benefits

  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Reprogrammability: UV erasure allows for easy updating and correction of stored data.
  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effective: Provides a balance of performance and affordability for embedded systems.
  • Simplified System Design: Single 5V supply and TTL compatibility reduce design complexity.

Additional Details

The UPD27C1024A-15 is typically packaged in a 32-pin DIP or a surface-mount package, depending on the specific variant. It operates over a commercial temperature range (typically 0°C to 70°C). The device is programmed using a standard EPROM programmer with appropriate programming algorithms. Ensure proper UV erasure procedures are followed to completely erase the memory before reprogramming. The VCC supply voltage during programming is a critical parameter, and the datasheet should be consulted for exact programming specifications.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $26.6863
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess