EN
  • EN
  • DE

UPD27128C

Part No UPD27128C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102677-UPD27128C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD27128C CAD Model

Description

The UPD27128C is an EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. EPROMs are a type of non-volatile memory that can be programmed and erased, although the erasing process typically involves exposure to ultraviolet light. They were commonly used in applications where firmware or configuration data needed to be stored and occasionally updated.

Applications

  • Firmware storage in embedded systems.
  • Storing boot code in early computer systems.
  • Storing game code in arcade machines and early video game consoles.
  • Storing configuration settings in industrial equipment.
  • Storing character sets and fonts in printers and other output devices.

Features

  • Non-volatile memory: Data is retained even when power is removed.
  • Erasable and programmable: Allows for data to be updated, albeit with a UV eraser.
  • Fast access times: Enables quick retrieval of stored data.
  • High reliability: Designed for robust data storage.
  • Parallel interface: Connects directly to a microprocessor or microcontroller bus.

Benefits

  • Data retention: Ensures that stored data is not lost when power is turned off.
  • Reprogrammability: Allows for updates to the stored data, although it requires a UV eraser.
  • Fast access: Enables quick access to stored data.
  • Robustness: Provides reliable data storage in various environments.
  • Ease of use: Simple to integrate with existing systems.

Additional Details

The UPD27128C has a storage capacity of 128 Kbits (16KB). It typically operates at a voltage of 5V. The operating temperature range usually spans from 0°C to +70°C. The package type is commonly a DIP (Dual In-Line Package) with a window for UV erasure. The device requires a UV eraser for erasing the stored data before it can be reprogrammed. The programming process involves applying specific voltages and timing signals to the device's pins.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess