EN
  • EN
  • DE

UPD24C1000C-1 X01

Part No UPD24C1000C-1 X01
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102676-UPD24C1000C-1 X01
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD24C1000C-1 X01 CAD Model

Description

The UPD24C1000C-1 X01 is a type of EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by NEC. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, making them suitable for applications where data needs to be updated or changed periodically.

Applications

  • Storing configuration data in electronic devices.
  • Storing user preferences in consumer electronics.
  • Storing calibration data in measurement instruments.
  • Storing firmware updates in embedded systems.
  • Storing data in smart cards and security devices.

Features

  • Non-volatile memory: Data is retained even when power is removed.
  • Electrically erasable and programmable: Allows for easy updating of data without the need for physical removal.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Can withstand a large number of erase/write cycles.
  • Serial interface: Typically uses I2C or SPI for communication.
  • Small package size: Allows for integration into compact devices.

Benefits

  • Flexibility: Allows for easy updating of data without the need for physical removal or replacement of the memory chip.
  • Low power consumption: Extends battery life in portable devices.
  • Reliability: Provides reliable data storage with high endurance.
  • Compact size: Enables integration into small devices.
  • Cost-effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The UPD24C1000C-1 X01 typically has a storage capacity of 1 Mbit (128KB). It usually operates at a voltage of 2.7V to 5.5V. The operating temperature range usually spans from -40°C to +85°C. The interface type is most commonly I2C, allowing it to communicate with a microcontroller using only two wires (SDA and SCL). The package is typically a small outline integrated circuit (SOIC) or a thin shrink small outline package (TSSOP).

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess