EN
  • EN
  • DE

UPD1719G-014

Part No UPD1719G-014
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006385-UPD1719G-014
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD1719G-014 CAD Model

Description

The uPD1719G-014 is a microcontroller manufactured by NEC (now Renesas Electronics). It is designed for use in remote control applications, particularly for controlling infrared (IR) devices. These microcontrollers are optimized for low power consumption and efficient handling of IR communication protocols.

Applications:

  • Remote Controls: Primarily used in remote controls for televisions, DVD players, air conditioners, and other consumer electronic devices.
  • IR Transmitters: Employed in IR transmitters for controlling various electronic appliances wirelessly.
  • Home Automation Systems: Integrated into home automation systems to control lighting, appliances, and other devices via IR signals.
  • Industrial Control Systems: Utilized in industrial control systems for remote operation and monitoring of equipment.
  • Toy and Game Controllers: Found in toy and game controllers that use IR communication.

Features:

  • Low Power Consumption: Designed for low power operation to extend battery life in remote control applications.
  • Integrated IR Transmitter: Includes an integrated IR transmitter driver for generating IR signals.
  • Timer/Counter: Features a timer/counter for generating precise timing intervals for IR signal modulation.
  • Interrupt Controller: Incorporates an interrupt controller for handling external events and timer interrupts.
  • I/O Ports: Provides general-purpose input/output (I/O) ports for interfacing with external components.

Benefits:

  • Extended Battery Life: Reduces power consumption, resulting in longer battery life in remote controls.
  • Simplified System Design: Simplifies system design by integrating key functions for IR remote control applications.
  • Reduced Component Count: Lowers component count and board space requirements.
  • Improved Performance: Enhances performance with accurate timing and efficient handling of IR protocols.
  • Cost-Effective Solution: Offers a cost-effective solution for remote control applications.

Additional Details:

The uPD1719G-014 supports various IR communication protocols, such as NEC, Philips RC-5, and Sony SIRC. It also includes features for key scanning and debouncing. Specific details regarding memory size, operating voltage, and package options can be found in the official Renesas datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess