EN
  • EN
  • DE

UPD17132CS-530

Part No UPD17132CS-530
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102656-UPD17132CS-530
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD17132CS-530 CAD Model

Description

The UPD17132CS-530 is a microcontroller manufactured by NEC. It is part of the UPD17100 series of microcontrollers, which are designed for various applications requiring precise control and data processing. This specific model offers a range of features tailored for demanding embedded systems.

Applications

  • Consumer electronics, such as remote controls and audio/video equipment.
  • Industrial control systems, including motor control and sensor monitoring.
  • Automotive applications, such as dashboard controls and electronic systems.
  • Home appliances, like washing machines, refrigerators, and air conditioners.
  • Security systems, including alarm panels and access control devices.

Features

  • Built-in timers and counters for precise timing control.
  • Multiple input/output (I/O) ports for interfacing with external devices.
  • Analog-to-digital converters (ADCs) for converting analog signals to digital data.
  • Serial communication interfaces, such as UART, SPI, and I2C, for communication with other devices.
  • Low-power consumption for energy-efficient operation.
  • On-chip memory (ROM/RAM) for program and data storage.
  • Interrupt handling capability for responding to real-time events.

Benefits

  • High performance: The microcontroller provides sufficient processing power for various control and data processing tasks.
  • Versatility: The device's range of features and interfaces makes it suitable for diverse applications.
  • Low power consumption: It contributes to energy efficiency in battery-powered or energy-conscious applications.
  • Integration: On-chip peripherals reduce the need for external components, simplifying system design and lowering costs.
  • Reliability: Designed for robust operation in various environmental conditions.

Additional Details

The UPD17132CS-530 typically operates within a specific voltage range (e.g., 3V to 5.5V). The operating temperature range usually spans from -40°C to +85°C. The package type is often a small outline package (SOP) or a quad flat package (QFP), which allows for easy integration into circuit boards. The internal memory capacity is dependent on the specific configuration of the device. The instruction set architecture is optimized for efficient code execution. Precise clock frequency is a factor in determining performance characteristics.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess