Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391220-UPC832G2-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC832G2-E1 CAD Model

Description

The UPC832G2-E1 is a wideband silicon monolithic IC designed for use as an amplifier, primarily in CATV systems. This integrated circuit from NEC offers a cost-effective solution for signal amplification, providing excellent performance characteristics within its specified frequency range. It is designed to improve signal strength and quality in various communications applications.

Applications:

  • CATV Systems: Used as a line amplifier to boost signal strength in cable television networks.
  • Satellite Receivers: Can be used to amplify signals in satellite receiver front-ends.
  • Wideband Amplifiers: Suitable for general-purpose wideband amplification needs.
  • Communication Equipment: Employed in various communication devices requiring signal amplification.

Features:

  • Wideband Operation: Designed for operation over a broad range of frequencies, making it suitable for various applications.
  • High Gain: Provides significant signal amplification, improving signal strength and quality.
  • Low Noise Figure: Minimizes noise introduced during amplification, preserving signal integrity.
  • Monolithic IC: Compact design integrating multiple components on a single chip, enhancing reliability and reducing size.
  • High Linearity: Ensures minimal signal distortion during amplification.

Benefits:

  • Improved Signal Quality: Amplifies signals while minimizing noise, resulting in clearer and more reliable signal transmission.
  • Cost-Effective Solution: Provides a cost-efficient means of signal amplification compared to discrete component solutions.
  • Simplified Circuit Design: Reduces the complexity of circuit design, saving time and resources.
  • Enhanced System Performance: Improves the overall performance of communication systems by boosting signal strength.
  • Increased Reliability: The integrated design enhances the reliability and longevity of the amplifier.

Additional Details:

The UPC832G2-E1 typically operates with a single power supply. Specific details on voltage and current requirements can be found in the product datasheet. The IC is often packaged in a small outline package (SOP) or similar, making it easy to integrate into existing circuit boards. Its high gain and low noise figure make it an excellent choice for applications requiring high-performance amplification. Ensure proper heat sinking and voltage regulation to maximize its lifespan and performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
Atmel
Need more? Email Us
ECAD model for U665B
Protek Devices
Need more? Email Us
ECAD model for U0402FC08C-T710-2
Protek Devices
Lowest to $0.3661
ECAD model for U0402FC24C-T710-2
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ECAD model for U4256BM-R
Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0601 $75.3005
11+ $12.3577 $135.9347
17+ $11.9710 $203.5070
23+ $11.5855 $266.4665
29+ $11.1987 $324.7623
39+ $10.0409 $391.5951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,180 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention