EN
  • EN
  • DE

UPC8120T-E3

Part No UPC8120T-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description VARIABLE GAIN AMPLIFIER SILICON MMIC FOR TRANSMITTER AGC OF DIGITAL CELLULAR TELEPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391117-UPC8120T-E3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC8120T-E3 CAD Model

Description

The UPC8120T-E3 is a Silicon RF Amplifier manufactured by NEC. It's designed for applications requiring high gain and low noise figure, particularly in the UHF and VHF bands.

Applications:

  • LNA (Low Noise Amplifier) for communication systems
  • RF front-end amplifier for TV tuners
  • Buffer amplifier for RF signal chains
  • General purpose small signal amplifier
  • Wireless communication devices

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise, ensuring signal integrity.
  • Wideband Operation: Suitable for a range of frequencies within UHF/VHF bands.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.
  • Silicon Bipolar Transistor: Offers a stable and reliable performance.

Benefits:

  • Improved Signal Reception: Amplifies weak signals, enhancing the quality of received data.
  • Enhanced System Performance: Low noise figure contributes to a clearer signal.
  • Reduced Component Count: High gain can reduce the need for multiple amplifier stages.
  • Simplified Design: Easy integration into existing RF systems due to its surface mount package.
  • Increased Reliability: Silicon bipolar technology provides long-term operational stability.

Additional Details:

The UPC8120T-E3 typically operates with a supply voltage of around 5V. It is crucial to adhere to the manufacturer's recommended operating conditions to achieve optimal performance and longevity. The device's small footprint enables compact designs. Always consult the datasheet for specific parameters like gain, noise figure, input/output impedance, and maximum ratings before incorporating it into a design.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess