EN
  • EN
  • DE

UPC78M12H

Part No UPC78M12H
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989044-UPC78M12H
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78M12H CAD Model

Description

The uPC78M12H is a 12V, 0.5A positive voltage regulator manufactured by NEC (now Renesas Electronics). This regulator is designed to provide a stable and regulated 12V output voltage from a higher input voltage, making it suitable for a variety of electronic applications.

Applications

  • Power Supplies: Used in power supplies to provide a stable 12V output.
  • Voltage Regulation: Employed in circuits requiring a regulated 12V supply.
  • Battery Chargers: Integrated into battery chargers to regulate the charging voltage.
  • Microcontroller Power: Provides a stable power supply for microcontrollers and other digital devices.
  • Instrumentation: Used in test and measurement equipment to ensure accurate and stable operation.

Features

  • Fixed 12V Output: Provides a stable and accurate 12V output voltage.
  • 0.5A Output Current: Capable of delivering up to 0.5A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Safe Operating Area (SOA) Protection: Prevents the regulator from exceeding its safe operating limits.
  • Low Dropout Voltage: Operates with a low input-output voltage differential.

Benefits

  • Stable Output Voltage: Provides a stable and regulated 12V output for reliable operation.
  • Overload Protection: Protects the regulator from damage due to thermal overload and short circuits.
  • Easy to Use: Simple and easy to integrate into various applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.
  • Reliable Operation: Designed for reliable performance in demanding applications.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Additional Details

The uPC78M12H requires a minimum input voltage that is slightly higher than the 12V output voltage to maintain regulation. It features built-in thermal overload protection, which shuts down the regulator if the junction temperature exceeds a certain limit, preventing damage to the device. The short-circuit protection limits the output current to prevent damage during short-circuit conditions. The regulator is typically packaged in a TO-220 package, which allows for easy mounting and heat sinking. Key specifications include the input voltage range, output voltage accuracy, and operating temperature range. Renesas Electronics continues to support this part and similar voltage regulators, ensuring their availability for various applications. This regulator is an ideal choice for providing a reliable and stable 12V power supply in a wide range of electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess